VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 80 84
Product Name Notes
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4 MHz PDIP-28
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4 MHz SOIC-28
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4 MHz SPDIP-28
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4MHz IndTemp PDIP28
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4MHz IndTemp SOIC28
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4MHz IndTemp SSOP28
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4MHz IndTmp SPDIP28
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp PDIP18
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp SOIC18
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp SSOP20
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz PDIP18
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz SOIC18
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz SSOP20
8-bit Microcontrollers - MCU .875KB 36 RAM 13 I/O
8-bit Microcontrollers - MCU .875KB 80 RAM 13 I/O
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4 MHz PDIP18
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4 MHz SOIC18
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4MHz Ind Temp PDIP18
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4MHz Ind Temp SOIC18
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4MHz Ind Temp SSOP20
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4MHz SSOP20
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz Ind Temp SOIC14
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz IndTemp PDIP14
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz IndTemp SOIC14
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz PDIP14
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz SOIC14
8-bit Microcontrollers - MCU 1.75KB 128RAM 13 I/O
8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O Ind Temp PDIP20
8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O Ind Temp SOIC20
8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O Ind Temp SSOP20
8-bit Microcontrollers - MCU 1.75KB 36 RAM 13 I/O 4MHz Ind Temp SOIC18
8-bit Microcontrollers - MCU 1.75KB 36 RAM 13 I/O 4MHz IndTemp PDIP18
8-bit Microcontrollers - MCU 1.75KB 36 RAM 13 I/O 4MHz IndTemp SOIC18
8-bit Microcontrollers - MCU 1.75KB 36 RAM 13 I/O 4MHz PDIP18
8-bit Microcontrollers - MCU 1.75KB 36 RAM 13 I/O 4MHz SOIC18
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O
8-bit Microcontrollers - MCU 1.75KB 80 RAM 13 I/O
8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O
8-bit Microcontrollers - MCU 14KB 336 RAM 52 I/O
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
8-bit Microcontrollers - MCU 14KB Fl 1024 b R 48MHz Int Oc 12 I/0
8-bit Microcontrollers - MCU 14KB Fl 1024 b R 48MHz Int Oc 18 I/0
8-bit Microcontrollers - MCU 14KB FLASH 512B RAM 18 I/O 10-BIT ADC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
8-bit Microcontrollers - MCU 3.5KB 128 RAM 16 I/O
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O
8-bit Microcontrollers - MCU 3.5KB FL 128 RAM 18 I/O
8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC
8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 18I/O 10bit ADC
8-bit Microcontrollers - MCU 35KB Flsh 128 R 8MHz Int Osc 9-bit DAC
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O
8-bit Microcontrollers - MCU 7 KB Flash 512 bytes RAM 48 MHz Int Osc
8-bit Microcontrollers - MCU 7KB 176 RAM 22 I/O
8-bit Microcontrollers - MCU 7KB 176 RAM 33 I/O
8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
8-bit Microcontrollers - MCU 7KB 256 RAM 22 I/O
8-bit Microcontrollers - MCU 7KB 256 RAM 33 I/O
8-bit Microcontrollers - MCU 7KB Fl 256B R 10-bit ADC
8-bit Microcontrollers - MCU 7KB FLASH 256B RAM 18 I/O 10-BIT ADC
8-bit Microcontrollers - MCU 7KB FLASH 256B RAM
8-bit Microcontrollers - MCU 7KB Flsh 512b RAM 48MHz Int Osc 12 I/0
8-bit Microcontrollers - MCU 8 Bit MCU 14KB Flash 1024 RAM, USB 2.0
8-bit Microcontrollers - MCU 8 Bit MCU 14KB Flash 512B RAM, 10-bit ADC
8-bit Microcontrollers - MCU 8 Bit MCU 3.5KB Fl 128B RAM, 10-bit ADC
8-bit Microcontrollers - MCU 8 Bit MCU, 7KB Flash 256B RAM, 10-bit ADC
8-bit Microcontrollers - MCU 8 Bit MCU, 7KB Flash 512 RAM, USB 2.0
8-bit Microcontrollers - MCU 8BIT MCU 3.5KB Flash 128B RAM, 10-BIT ADC

<< Prev Next >>