PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F723A-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F723A-E/SS can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 7KB Flash 1.8V-5.5V. 16 MHz int Osc
IC MCU 8BIT 7KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
IC MCU 8BIT 7KB FLASH 28SSOP
IC MCU 8BIT 7KB FLASH 28SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F723A-E/SS-ND | 685-PIC16F723A-E/SS | PIC16F723A-E/SS | PIC16F723A-E/SS | PIC16F723A-E/SS | PIC16F723A-E/SS | PIC16F723A-E/SS |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 16 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | ||||||
| RAM | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | 0.1920 KB | ||
| ROM | 7 KB |