The PIC16F648AT-E/SS is an 18-pin Flash-based, 8-bit CMOS microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes a variety of special features such as internal and external oscillator options, a power-saving Sleep mode, and a watchdog timer with an independent oscillator. The device supports low-voltage programming and In-Circuit Serial Programming (ICSP) via two pins, along with programmable code protection. This microcontroller has a wide operating voltage range of 2.0V to 5.5V and is suitable for industrial applications due to its extended temperature range. It offers a high-endurance Flash memory with 100,000 write cycles and EEPROM with 1,000,000 write cycles, ensuring long data retention of up to 40 years. The device also includes 16 I/O pins with individual direction control, an analog comparator module, and multiple timers, making it versatile for various applications. Engineers considering the PIC16F648AT-E/SS will find it suitable for projects requiring low power consumption, robust performance, and a range of integrated peripherals.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F648AT-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F648AT-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP
IC MCU 8BIT 7KB FLASH 20SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F648AT-E/SS-ND | 685-PIC16F648AT-E/SS | PIC16F648AT-E/SS | PIC16F648AT-E/SS | PIC16F648AT-E/SS | PIC16F648AT-E/SS |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 7 KB | 0.2560 KB | ||||
| ROM Type | Flash | Flash; Flash | Flash; FLASH |