Microchip Technology, Inc. Microcontrollers PIC16F628A-I/ML

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F628A-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F628A-I/ML-ND
Microcontrollers PIC16F628A-I/ML-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322774-PIC16F628A-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322774-PIC16F628A-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322774-PIC16F628A-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1322774-PIC16F628A-I /ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 61 Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 224 x 8 Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F628A-I/ML-NDR, PIC16F628AIML Base Product Number: PIC16F628 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322774-PIC16F628A-I/ML
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 61
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 224 x 8
Oscillator Type: Internal
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F628A-I/ML-NDR,PIC16F628AIML
Base Product Number: PIC16F628
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F628A-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F628A-I/ML
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F628A-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F628A-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628A-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F628A-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628A-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip - 96K3876 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip
96K3876
Mcu, 8Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip 96K3876
MCU, 8BIT, PIC16, 20MHZ, QFN-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:16I/O s; Embedded Interface Type:USART RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, QFN-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:16I/O s; Embedded Interface Type:USART RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F628A-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F628A-I/ML
Microcontrollers PIC16F628A-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F628A-I/ML
8-bit Microcontrollers - MCU PIC16F628A-I/ML
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F628A-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F628A-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F628A-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC16F628A-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F628A-I/ML
Embedded - Microcontrollers PIC16F628A-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F628A-I/ML-ND 1322774-PIC16F628A-I/ML 685-PIC16F628A-I/ML 96K3876 PIC16F628A-I/ML PIC16F628A-I/ML PIC16F628A-I/ML PIC16F628A-I/ML
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Mcu, 8Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2240 KB 3.5 KB 0.2240 KB 0.2240 KB 0.2240 KB 224 KB
ROM 3.5 KB 128 KB 0.1280 KB
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161SLM3VAABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
7 suppliers