Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16F688-I/ML

Description
IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16F688-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16F688-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F688-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F688-I/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F688-I/ML
IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16F688-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16F688-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F688-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F688-I/ML-ND
Microcontrollers PIC16F688-I/ML-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 6668609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668609
Microcontrollers 6668609
MCU 7K Flash 256B EEPROM 256B RAM QFN16

MCU 7K Flash 256B EEPROM 256B RAM QFN16

Supplier's Site
Microcontrollers - 6668609P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668609P
Microcontrollers 6668609P
MCU 7K Flash 256B EEPROM 256B RAM QFN16

MCU 7K Flash 256B EEPROM 256B RAM QFN16

Supplier's Site
Microcontrollers - 1449194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449194
Microcontrollers 1449194
MCU 7K Flash 256B EEPROM 256B RAM QFN16

MCU 7K Flash 256B EEPROM 256B RAM QFN16

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F688-I/ML - 037220-PIC16F688-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F688-I/ML
037220-PIC16F688-I/ML
Embedded - Embedded - Microcontrollers - PIC16F688-I/ML 037220-PIC16F688-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 037220-PIC16F688-I/M L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC16F688-I/ST; PIC16F688-I/PG; PIC16F688-I/P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037220-PIC16F688-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC16F688-I/ST; PIC16F688-I/PG; PIC16F688-I/P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F688-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F688-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F688-I/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site
Microcontrollers - PIC16F688-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F688-I/ML
Microcontrollers PIC16F688-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-16; Product Range Microchip - 56K7280 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-16; Product Range Microchip
56K7280
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-16; Product Range Microchip 56K7280
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-16; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:QFN; No. of I/O s:12I/O s; ADC Channels:8 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-16; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:QFN; No. of I/O s:12I/O s; ADC Channels:8 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F688-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F688-I/ML
Microcontrollers PIC16F688-I/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F688-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F688-I/ML
Embedded - Microcontrollers PIC16F688-I/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F688-I/ML
8-bit Microcontrollers - MCU PIC16F688-I/ML
8-bit Microcontrollers - MCU 7KB 256 RAM 12I/O

8-bit Microcontrollers - MCU 7KB 256 RAM 12I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F688-I/ML PIC16F688-I/ML-ND 6668609 6668609P 037220-PIC16F688-I/ML PIC16F688-I/ML PIC16F688-I/ML 56K7280 PIC16F688-I/ML PIC16F688-I/ML PIC16F688-I/ML
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F688-I/ML Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-16; Product Range Microchip Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2560 KB 0.2560 KB 7 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 2 to 5.5 volts
Serial Interface USART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details