Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16F616-I/ST

Description
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F616-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F616-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F616-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F616-I/ST
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F616-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F616-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F616-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F616-I/ST - 037740-PIC16F616-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F616-I/ST
037740-PIC16F616-I/ST
Embedded - Embedded - Microcontrollers - PIC16F616-I/ST 037740-PIC16F616-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 037740-PIC16F616-I/S T Packaging: Tube/Rail Core Processor: PIC Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037740-PIC16F616-I/ST
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F616-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F616-I/ST-ND
Microcontrollers PIC16F616-I/ST-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 6668586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668586
Microcontrollers 6668586
MCU 3.5K Flash 128B RAM 11 I/O TSSOP14

MCU 3.5K Flash 128B RAM 11 I/O TSSOP14

Supplier's Site
Microcontrollers - 6668586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668586P
Microcontrollers 6668586P
MCU 3.5K Flash 128B RAM 11 I/O TSSOP14

MCU 3.5K Flash 128B RAM 11 I/O TSSOP14

Supplier's Site
Microcontrollers - 1449192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449192
Microcontrollers 1449192
MCU 3.5K Flash 128B RAM 11 I/O TSSOP14

MCU 3.5K Flash 128B RAM 11 I/O TSSOP14

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F616-I/ST
8-bit Microcontrollers - MCU PIC16F616-I/ST
8-bit Microcontrollers - MCU 4KB Flash 128 RAM

8-bit Microcontrollers - MCU 4KB Flash 128 RAM

Buy Now Datasheet
Microcontrollers - PIC16F616-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F616-I/ST
Microcontrollers PIC16F616-I/ST
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F616-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F616-I/ST
Microcontrollers PIC16F616-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F616-I/ST
Embedded - Microcontrollers PIC16F616-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip - 74K8542 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip
74K8542
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip 74K8542
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:3.5KB; No. of Pins:14Pins; IC Case / Package:TSSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:3.5KB; No. of Pins:14Pins; IC Case / Package:TSSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F616-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F616-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F616-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F616-I/ST 037740-PIC16F616-I/ST PIC16F616-I/ST-ND 6668586 6668586P PIC16F616-I/ST PIC16F616-I/ST PIC16F616-I/ST PIC16F616-I/ST 74K8542 PIC16F616-I/ST
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F616-I/ST Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Package Type Other; Tube SOP; SSOP; TSSOP; Other; 14-TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; Tssop SOP; SSOP; TSSOP; Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width) SOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7285AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers