IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F722T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F722T-I/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889500-PIC16F722T-I/
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
Core Processor: PIC
Speed: 20MHz
Package: Reel - TR
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 11x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: PIC16F722
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 3.5KB FLASH 28QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 3.5KB FLASH 28QFN
IC MCU 8BIT 3.5KB FLASH 28QFN
8-bit Microcontrollers - MCU 35 KB Flash 18V-55V 16 MHz Int Osc
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F722T-I/ML | 889500-PIC16F722T-I/ML | PIC16F722T-I/MLTR-ND | PIC16F722T-I/ML | PIC16F722T-I/ML | PIC16F722T-I/ML | PIC16F722T-I/ML | PIC16F722T-I/ML |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F722T-I/ML | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 3.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | |||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |