The PIC16F628A-E/SS is an 8-bit Flash-based microcontroller from Lingto Electronic Limited, featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes 2048 words of program memory, 224 bytes of SRAM, and 128 bytes of EEPROM. The device supports a wide operating voltage range of 2.0V to 5.5V and is designed for low power consumption, with a typical standby current of 100 nA and operating currents of 12 µA at 32 kHz. Key features include an internal 4 MHz oscillator, power-saving sleep mode, and a variety of timers (Timer0, Timer1, and Timer2) for versatile timing applications. The microcontroller also offers 16 I/O pins with individual direction control, an analog comparator module, and support for In-Circuit Serial Programming (ICSP). It is suitable for industrial applications due to its extended temperature range of -40°C to +85°C and high endurance Flash and EEPROM cells, ensuring long data retention and reliability.
Manufacturer: Microchip Technology
Win Source Part Number: 1316763-PIC16F628A-E
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 67
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 224 x 8
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F628A-E/SS-NDR
Base Product Number: PIC16F628
RoHS Status: ROHS3 Compliant
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
8bit MCU 3.5 KB Flash, 224 RAM, 16 I/O
8bit MCU 3.5 KB Flash, 224 RAM, 16 I/O
8bit MCU 3.5 KB Flash, 224 RAM, 16 I/O
IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16F628A-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628A-E/SS can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB FLASH 20SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O
IC MCU 8BIT 3.5KB FLASH 20SSOP
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1316763-PIC16F628A-E/SS | PIC16F628A-E/SS-ND | 2647978P | 685-PIC16F628A-E/SS | PIC16F628A-E/SS | PIC16F628A-E/SS | PIC16F628A-E/SS | PIC16F628A-E/SS | PIC16F628A-E/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 3.5 KB | 0.2240 KB | 0.2240 KB | 0.2240 KB | 0.2240 KB | 224 KB | |||
| ROM | 128 KB | 3.5 KB | 0.1280 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH | Flash; FLASH |