Microchip Technology, Inc. Microcontrollers PIC16F688T-E/SL

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F688T-E/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F688T-E/SL-ND
Microcontrollers PIC16F688T-E/SL-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F688T-E/SL - 1237980-PIC16F688T-E/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F688T-E/SL
1237980-PIC16F688T-E/SL
Embedded - Embedded - Microcontrollers - PIC16F688T-E/SL 1237980-PIC16F688T-E/SL
Manufacturer: Microchip Technology Win Source Part Number: 1237980-PIC16F688T-E /SL Manufacturer Homepage: www.microchip.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1237980-PIC16F688T-E/SL
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive

Buy Now
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F688T-E/SL
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F688T-E/SL
IC MCU 8BIT 7KB FLASH 14SOIC Product overview: PIC16F688T-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688T-E/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 14SOIC Product overview: PIC16F688T-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688T-E/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F688T-E/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F688T-E/SL
Microcontrollers PIC16F688T-E/SL
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip - 89H0502 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip
89H0502
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip 89H0502
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,14PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F688T-E/SL
8-bit Microcontrollers - MCU PIC16F688T-E/SL
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O

8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O

Buy Now Datasheet
Microcontrollers - PIC16F688T-E/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F688T-E/SL
Microcontrollers PIC16F688T-E/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F688T-E/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F688T-E/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F688T-E/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F688T-E/SL
Embedded - Microcontrollers PIC16F688T-E/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F688T-E/SL-ND 1237980-PIC16F688T-E/SL 685-PIC16F688T-E/SL PIC16F688T-E/SL 89H0502 PIC16F688T-E/SL PIC16F688T-E/SL PIC16F688T-E/SL PIC16F688T-E/SL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F688T-E/SL 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 7 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 1339907-C167CRLMHABXUMA2 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
7 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers