Microchip Technology, Inc. Microcontrollers PIC16F526-I/ST

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F526-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F526-I/ST-ND
Microcontrollers PIC16F526-I/ST-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F526-I/ST - 1237948-PIC16F526-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F526-I/ST
1237948-PIC16F526-I/ST
Embedded - Embedded - Microcontrollers - PIC16F526-I/ST 1237948-PIC16F526-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1237948-PIC16F526-I/ ST Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 14-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 11 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH RAM Size: 67 x 8 Data Converters: A/D 3x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F526 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): PIC16F526T-I/MG; PIC16F526I/P; PIC16F526I/MG; Introduction Date: April 23, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237948-PIC16F526-I/ST
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 14-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
RAM Size: 67 x 8
Data Converters: A/D 3x8b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F526
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): PIC16F526T-I/MG; PIC16F526I/P; PIC16F526I/MG;
Introduction Date: April 23, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16F526-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16F526-I/ST
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16F526-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP Product overview: PIC16F526-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F526-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 14TSSOP Product overview: PIC16F526-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F526-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F526-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F526-I/ST
Microcontrollers PIC16F526-I/ST
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F526-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F526-I/ST
Microcontrollers PIC16F526-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP

IC MCU 8BIT 1.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F526-I/ST
Embedded - Microcontrollers PIC16F526-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP

IC MCU 8BIT 1.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F526-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F526-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F526-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP

IC MCU 8BIT 1.5KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F526-I/ST
8-bit Microcontrollers - MCU PIC16F526-I/ST
8-bit Microcontrollers - MCU 15KB 64B 8MHz 8B ADC Internal Oscillator

8-bit Microcontrollers - MCU 15KB 64B 8MHz 8B ADC Internal Oscillator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F526-I/ST-ND 1237948-PIC16F526-I/ST 685-PIC16F526-I/ST PIC16F526-I/ST PIC16F526-I/ST PIC16F526-I/ST PIC16F526-I/ST PIC16F526-I/ST
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F526-I/ST 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.0670 KB 1.5 KB 0.0670 KB 0.0670 KB 0.0670 KB 67 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7745AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers