The PIC16F721-I/P is an 8-bit CMOS Flash microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 16 MHz and a 250 ns instruction cycle. It offers 4K x 14 words of Flash program memory and 256 bytes of RAM. The device includes up to 17 I/O pins, an 8-bit A/D converter with 12 channels, and multiple timers including Timer0, Timer1, and Timer2, which support various functionalities such as capture, compare, and PWM operations. Low-power features are notable, with a standby current of 50 nA at 1.8V and an operating current of 100 OºA at 1 MHz. The microcontroller supports a range of communication protocols, including AUSART and SSP for SPI and I²C. It also includes built-in safety features such as power-on reset, brown-out reset, and a power-saving sleep mode. The device operates over a wide voltage range of 1.8V to 5.5V, making it suitable for various applications, particularly in low-power environments.
Manufacturer: Microchip Technology
Win Source Part Number: 1237991-PIC16F721-I/
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): PIC16F721-I/SS; PIC16F721-I/ML; PIC16F721T-I/ML;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-PDIP
IC MCU 8BIT 7KB FLASH 20DIP Product overview: PIC16F721-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F721-I/P can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 7 KB FLASH 256 B SRAM, 18 I/O
IC MCU 8BIT 7KB FLASH 20DIP
IC MCU 8BIT 7KB FLASH 20DIP
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 16MHZ, DIP-20; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237991-PIC16F721-I/P | PIC16F721-I/P-ND | 685-PIC16F721-I/P | PIC16F721-I/P | PIC16F721-I/P | PIC16F721-I/P | PIC16F721-I/P | 73R8411 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F721-I/P | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 16Mhz, Dip-20; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | 8 Bit | |||||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | |||
| ROM | 7 KB |