Microchip Technology, Inc. Microcontrollers PIC16F688T-I/SL

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F688T-I/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F688T-I/SLTR-ND
Microcontrollers PIC16F688T-I/SLTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F688T-I/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F688T-I/SLCT-ND
Microcontrollers PIC16F688T-I/SLCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F688T-I/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F688T-I/SLDKR-ND
Microcontrollers PIC16F688T-I/SLDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F688T-I/SL - 090365-PIC16F688T-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F688T-I/SL
090365-PIC16F688T-I/SL
Embedded - Embedded - Microcontrollers - PIC16F688T-I/SL 090365-PIC16F688T-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 090365-PIC16F688T-I/ SL Packaging: Reel - TR Core Processor: PIC Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16F688 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC16F688-I/PG; PIC16F688-I/ML; ; Introduction Date: August 15, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 090365-PIC16F688T-I/SL
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Family Name: PIC16F688
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC16F688-I/PG; PIC16F688-I/ML; ;
Introduction Date: August 15, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 1773353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773353
Microcontrollers 1773353
7 KB Flash, 256 RAM, 12 I/O

7 KB Flash, 256 RAM, 12 I/O

Supplier's Site
Microcontrollers - 1773353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773353P
Microcontrollers 1773353P
7 KB Flash, 256 RAM, 12 I/O

7 KB Flash, 256 RAM, 12 I/O

Supplier's Site
Microcontrollers - 1772956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772956
Microcontrollers 1772956
7 KB Flash, 256 RAM, 12 I/O

7 KB Flash, 256 RAM, 12 I/O

Supplier's Site
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F688T-I/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F688T-I/SL
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F688T-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC Product overview: PIC16F688T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688T-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 14SOIC Product overview: PIC16F688T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688T-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F688T-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F688T-I/SL
Microcontrollers PIC16F688T-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F688T-I/SL
8-bit Microcontrollers - MCU PIC16F688T-I/SL
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O

8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O

Buy Now Datasheet
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O - 536-PIC16F688T-I/SL - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O
536-PIC16F688T-I/SL
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O 536-PIC16F688T-I/SL
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O

8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip - 89H0504 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip
89H0504
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip 89H0504
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-14; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; ADC Channels:8RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-14; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; ADC Channels:8RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F688T-I/SL
Embedded - Microcontrollers PIC16F688T-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F688T-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F688T-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F688T-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site
Microcontrollers - PIC16F688T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F688T-I/SL
Microcontrollers PIC16F688T-I/SL
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F688T-I/SLTR-ND 090365-PIC16F688T-I/SL 1773353 1773353P 685-PIC16F688T-I/SL PIC16F688T-I/SL PIC16F688T-I/SL 536-PIC16F688T-I/SL 89H0504 PIC16F688T-I/SL PIC16F688T-I/SL PIC16F688T-I/SL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F688T-I/SL Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU 8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 7 KB 256 KB 7 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C90641501 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details