Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F570T-I/SS

Description
Win Source Part Number: 1383169-PIC16F570T-I /SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Series: PIC® 16F Core Processor: PIC Speed: 20MHz Package: Tape & Reel Standard Package: 2,100 pcs Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 24 Program Memory Size: 3KB (2K x 12) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 132 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 43 pct. Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F570 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383169-PIC16F570T-I /SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Series: PIC® 16F Core Processor: PIC Speed: 20MHz Package: Tape & Reel Standard Package: 2,100 pcs Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 24 Program Memory Size: 3KB (2K x 12) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 132 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 43 pct. Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F570 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1383169-PIC16F570T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1383169-PIC16F570T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1383169-PIC16F570T-I/SS
Win Source Part Number: 1383169-PIC16F570T-I /SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Series: PIC® 16F Core Processor: PIC Speed: 20MHz Package: Tape & Reel Standard Package: 2,100 pcs Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 24 Program Memory Size: 3KB (2K x 12) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 132 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 43 pct. Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F570 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383169-PIC16F570T-I/SS
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel
Standard Package: 2,100 pcs
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 24
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 132 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 43 pct.
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F570
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Microcontrollers - PIC16F570T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F570T-I/SSCT-ND
Microcontrollers PIC16F570T-I/SSCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F570T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F570T-I/SSTR-ND
Microcontrollers PIC16F570T-I/SSTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F570T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F570T-I/SSDKR-ND
Microcontrollers PIC16F570T-I/SSDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

Buy Now Datasheet
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16F570T-I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16F570T-I/SS
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16F570T-I/SS
IC MCU 8BIT 3KB FLASH 28SSOP Product overview: PIC16F570T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F570T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB FLASH 28SSOP Product overview: PIC16F570T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F570T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F570T-I/SS
8-bit Microcontrollers - MCU PIC16F570T-I/SS
8-bit Microcontrollers - MCU 28 Pin 3KB Flsh 64 R 8MHz Int 2-Op Amps

8-bit Microcontrollers - MCU 28 Pin 3KB Flsh 64 R 8MHz Int 2-Op Amps

Buy Now Datasheet
Microcontrollers - PIC16F570T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F570T-I/SS
Microcontrollers PIC16F570T-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F570T-I/SS
Embedded - Microcontrollers PIC16F570T-I/SS
IC MCU 8BIT 3KB FLASH 28SSOP

IC MCU 8BIT 3KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F570T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F570T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F570T-I/SS
IC MCU 8BIT 3KB FLASH 28SSOP

IC MCU 8BIT 3KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1383169-PIC16F570T-I/SS PIC16F570T-I/SSCT-ND 685-PIC16F570T-I/SS PIC16F570T-I/SS PIC16F570T-I/SS PIC16F570T-I/SS PIC16F570T-I/SS
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 3KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3 KB 0.1320 KB 0.1320 KB 0.1320 KB 132 KB
ROM 64 KB 3 KB 0.1320 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAFNUMA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 4 KB
View Details
3 suppliers