Manufacturer: Microchip Technology
Win Source Part Number: 1238000-PIC16F723AT-
Series: PIC XLP 16F
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 192 x 8
Data Converters: A/D 11x8b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC16F723A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C60113-PVXC; CY7C60323-PVXCT;
Introduction Date: April 08, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F723AT-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F723AT-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
IC MCU 8BIT 7KB FLASH 28SSOP
8-bit Microcontrollers - MCU 7KB Flash 1.8V-5.5V. 16 MHz int Osc
IC MCU 8BIT 7KB FLASH 28SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238000-PIC16F723AT-I/SS | PIC16F723AT-I/SSTR-ND | 685-PIC16F723AT-I/SS | PIC16F723AT-I/SS | PIC16F723AT-I/SS | PIC16F723AT-I/SS | PIC16F723AT-I/SS | PIC16F723AT-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F723AT-I/SS | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 16 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |