PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-PDIP
8-bit Microcontrollers - MCU 8MHz Oscillator, 8b ADC 2x Comp, 2x Amps
IC MCU 8BIT 1.5KB FLASH 20DIP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-PDIP
IC MCU 8BIT 1.5KB FLASH 20DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:68Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F527-I/P-ND | PIC16F527-I/P | PIC16F527-I/P | PIC16F527-I/P | PIC16F527-I/P | 48W6619 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.0680 KB | 68 KB | 0.0680 KB | 0.0680 KB | ||
| ROM | 1.5 KB |