The PIC16F628-20I/SO is an 8-bit FLASH-based microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The device includes 2048 x 14 bits of program memory, 224 x 8 bits of RAM, and 128 x 8 bits of EEPROM. This microcontroller supports a variety of peripheral features, including 16 I/O pins with individual direction control, multiple timers (Timer0, Timer1, and Timer2), and a Capture, Compare, PWM (CCP) module. It also incorporates an analog comparator module with programmable voltage reference and input multiplexing capabilities. Special features include power-on reset, brown-out detection, a watchdog timer, and in-circuit serial programming. The operating voltage range is from 3.0V to 5.5V, with low power consumption characteristics, making it suitable for battery-operated applications. The device is available in an 18-pin SOIC package, which is ideal for space-constrained designs.
IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16F628-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628-20I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
IC MCU 8BIT 3.5KB FLASH 18SOIC
IC MCU 8BIT 3.5KB FLASH 18SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
IC MCU 8BIT 3.5KB FLASH 18SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F628-20I/SO | PIC16F628-20I/SO-ND | PIC16F628-20I/SO | PIC16F628-20I/SO | PIC16F628-20I/SO | PIC16F628-20I/SO | 23C4986 | PIC16F628-20I/SO |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2240 KB | 0.2240 KB | 0.2240 KB | 0.2240 KB | 224 KB | 0.2240 KB | ||
| ROM | 0.1280 KB | 3.5 KB | ||||||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH |