Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1939T-I/PT PIC16F1939T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 843554-PIC16F1939T-I /PT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 843554-PIC16F1939T-I /PT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1939T-I/PT - 843554-PIC16F1939T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1939T-I/PT
843554-PIC16F1939T-I/PT
Embedded - Embedded - Microcontrollers - PIC16F1939T-I/PT 843554-PIC16F1939T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 843554-PIC16F1939T-I /PT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 843554-PIC16F1939T-I/PT
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1939T-I/PT
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1939T-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F1939T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1939T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F1939T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1939T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1939T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1939T-I/PTCT-ND
Microcontrollers PIC16F1939T-I/PTCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1939T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1939T-I/PTTR-ND
Microcontrollers PIC16F1939T-I/PTTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1939T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1939T-I/PTDKR-ND
Microcontrollers PIC16F1939T-I/PTDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1939T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1939T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1939T-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP

IC MCU 8BIT 28KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC16F1939T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1939T-I/PT
Microcontrollers PIC16F1939T-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP

IC MCU 8BIT 28KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F1939T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1939T-I/PT
Microcontrollers PIC16F1939T-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1939T-I/PT
8-bit Microcontrollers - MCU PIC16F1939T-I/PT
8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1939T-I/PT
Embedded - Microcontrollers PIC16F1939T-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP

IC MCU 8BIT 28KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 843554-PIC16F1939T-I/PT 685-PIC16F1939T-I/PT PIC16F1939T-I/PTCT-ND PIC16F1939T-I/PT PIC16F1939T-I/PT PIC16F1939T-I/PT PIC16F1939T-I/PT PIC16F1939T-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC16F1939T-I/PT 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - C164CI8RMCAKXUMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details