The PIC16F684T-I/ML is a 14-pin, flash-based 8-bit CMOS microcontroller featuring nanoWatt technology, designed for low-power applications. It operates within a voltage range of 2.0V to 5.5V and supports an industrial temperature range from -40°C to +85°C. The device includes a high-performance RISC CPU capable of executing single-cycle instructions, with an operating speed of up to 20 MHz. This microcontroller offers a variety of peripheral features, including 12 I/O pins with individual direction control, a 10-bit A/D converter with 8 channels, and two analog comparators. It also incorporates multiple timers, including an 8-bit Timer0 and a 16-bit Timer1, along with an enhanced capture, compare, and PWM module. The device supports in-circuit serial programming (ICSP) and features a precision internal oscillator that is factory calibrated to ±1%. The PIC16F684T-I/ML is suitable for applications requiring low standby and operating currents, with typical values of 50 nA and 11 OºA, respectively. It includes various power-saving modes, such as a power-saving sleep mode and an enhanced low-current watchdog timer. The microcontroller is designed for high endurance, with flash memory capable of 100,000 write cycles and EEPROM with 1,000,000 write cycles, ensuring long-term data retention.
IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16F684T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684T-I/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 090161-PIC16F684T-I/
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC16F684T-I/SL; PIC16F684-I/PG; PIC16F684-I/ML;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 3.5KB FLASH 16QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
8-bit Microcontrollers - MCU 3.5KB 128 RAM 12I/O
IC MCU 8BIT 3.5KB FLASH 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F684T-I/ML | 090161-PIC16F684T-I/ML | PIC16F684T-I/MLTR-ND | PIC16F684T-I/ML | PIC16F684T-I/ML | PIC16F684T-I/ML | PIC16F684T-I/ML |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F684T-I/ML | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 3.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tape & Reel (TR) | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad |