Microchip Technology, Inc. Microcontrollers PIC16F72-I/SO

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F72-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F72-I/SO-ND
Microcontrollers PIC16F72-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F72-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F72-I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F72-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC Product overview: PIC16F72-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F72-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28SOIC Product overview: PIC16F72-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F72-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F72-I/SO - 090414-PIC16F72-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F72-I/SO
090414-PIC16F72-I/SO
Embedded - Embedded - Microcontrollers - PIC16F72-I/SO 090414-PIC16F72-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 090414-PIC16F72-I/SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Family Name: PIC16F72 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16F72T-I/MLG; PIC16F72-I/SPG; PIC16F72T-I/SSG; Introduction Date: June 03, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 090414-PIC16F72-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 5x8b
Oscillator Type: External
Family Name: PIC16F72
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16F72T-I/MLG; PIC16F72-I/SPG; PIC16F72T-I/SSG;
Introduction Date: June 03, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F72-I/SO
8-bit Microcontrollers - MCU PIC16F72-I/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16F72-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F72-I/SO
Microcontrollers PIC16F72-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC

IC MCU 8BIT 3.5KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F72-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F72-I/SO
Microcontrollers PIC16F72-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 72C4303 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
72C4303
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 72C4303
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F72-I/SO-ND 685-PIC16F72-I/SO 090414-PIC16F72-I/SO PIC16F72-I/SO PIC16F72-I/SO PIC16F72-I/SO 72C4303
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F72-I/SO 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB 0.0080 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details