Microchip Technology, Inc. Microcontrollers PIC16F1946-I/PT

Description
MCU 8-Bit PIC16 14KB Flash 2.5/3.3/5V
Request a Quote Datasheet
Description
MCU 8-Bit PIC16 14KB Flash 2.5/3.3/5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7240558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7240558
Microcontrollers 7240558
MCU 8-Bit PIC16 14KB Flash 2.5/3.3/5V

MCU 8-Bit PIC16 14KB Flash 2.5/3.3/5V

Supplier's Site
Microcontrollers - 8895641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895641
Microcontrollers 8895641
MCU 8-Bit PIC16 14KB Flash 2.5/3.3/5V

MCU 8-Bit PIC16 14KB Flash 2.5/3.3/5V

Supplier's Site
Microcontrollers - 7240558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7240558P
Microcontrollers 7240558P
MCU 8-Bit PIC16 14KB Flash 2.5/3.3/5V

MCU 8-Bit PIC16 14KB Flash 2.5/3.3/5V

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1946-I/PT - 1088420-PIC16F1946-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1946-I/PT
1088420-PIC16F1946-I/PT
Embedded - Embedded - Microcontrollers - PIC16F1946-I/PT 1088420-PIC16F1946-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1088420-PIC16F1946-I /PT Packaging: Tube/Rail Core Processor: PIC Number of I/O: 54 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 17x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088420-PIC16F1946-I/PT
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 54
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 17x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1946-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F1946-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1946-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F1946-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1946-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1946-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1946-I/PT-ND
Microcontrollers PIC16F1946-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1946-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1946-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC16F1946-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1946-I/PT
Embedded - Microcontrollers PIC16F1946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F1946-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F1946-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F1946-I/PT
14KB 1.8V~5.5V PIC 512Byte 32MHz FLASH 54 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

14KB 1.8V~5.5V PIC 512Byte 32MHz FLASH 54 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip - 14R8975 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip
14R8975
Mcu, 8Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip 14R8975
MCU, 8BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O s RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O s RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F1946-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1946-I/PT
Microcontrollers PIC16F1946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F1946-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1946-I/PT
Microcontrollers PIC16F1946-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1946-I/PT
8-bit Microcontrollers - MCU PIC16F1946-I/PT
8-bit Microcontrollers - MCU 14KB Flash, 512B RAM LCD, 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash, 512B RAM LCD, 1.8-5.5V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7240558 7240558P 1088420-PIC16F1946-I/PT 685-PIC16F1946-I/PT PIC16F1946-I/PT-ND PIC16F1946-I/PT PIC16F1946-I/PT PIC16F1946-I/PT 14R8975 PIC16F1946-I/PT PIC16F1946-I/PT PIC16F1946-I/PT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1946-I/PT 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 8Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
ROM 14 KB 14 KB 256 KB 14 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP QFP; TQFP; Other; 64-TQFP (10x10) Other; Tray TQFP; Other; 64-TQFP TQFP; Other; 64-TQFP QFP; TQFP TQFP; Other; TQFP QFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP
Pin Count 64 64 64 64 64
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products