Manufacturer: Microchip Technology
Win Source Part Number: 791969-PIC16F616-H/M
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 16-VQFN Exposed Pad
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F616
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): PIC16F616T-H/SL; PIC16F616-H/P; PIC16F616T-H/ST; PIC16F616-H/ST;
Introduction Date: September 29, 2009
ECCN: 3A001.a.2.a
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
PIC Automotive, AEC-Q100, PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16F616-H/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616-H/ML can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 1.75KB 64B RAM 8MHz Int. Osc 6 I/0
IC MCU 8BIT 3.5KB FLASH 16QFN
IC MCU 8BIT 3.5KB FLASH 16QFN
PIC Automotive, AEC-Q100, PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 791969-PIC16F616-H/ML | PIC16F616-H/ML-ND | 685-PIC16F616-H/ML | PIC16F616-H/ML | PIC16F616-H/ML | PIC16F616-H/ML | PIC16F616-H/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F616-H/ML | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 3.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts |