Microchip Technology, Inc. Microcontrollers PIC16F54-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-PDIP
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F54-I/P is an 8-bit CMOS microcontroller featuring a flash-based architecture. It operates within a voltage range of 2.0V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to +85°C. The device includes 512 words of flash program memory and 25 bytes of SRAM, along with 12 I/O pins that allow for individual direction control and high current sourcing. This microcontroller is designed for low power consumption, with an operating current of 170 OºA at 2V and 4 MHz, and a standby current of just 500 nA. It supports a variety of oscillator options and includes essential features such as a power-on reset, watchdog timer, and in-circuit serial programming capability. The PIC16F54-I/P is available in an 18-pin PDIP package, making it a compact choice for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16F54-I/P is an 8-bit CMOS microcontroller featuring a flash-based architecture. It operates within a voltage range of 2.0V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to +85°C. The device includes 512 words of flash program memory and 25 bytes of SRAM, along with 12 I/O pins that allow for individual direction control and high current sourcing. This microcontroller is designed for low power consumption, with an operating current of 170 OºA at 2V and 4 MHz, and a standby current of just 500 nA. It supports a variety of oscillator options and includes essential features such as a power-on reset, watchdog timer, and in-circuit serial programming capability. The PIC16F54-I/P is available in an 18-pin PDIP package, making it a compact choice for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F54-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F54-I/P-ND
Microcontrollers PIC16F54-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F54-I/P - 092274-PIC16F54-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F54-I/P
092274-PIC16F54-I/P
Embedded - Embedded - Microcontrollers - PIC16F54-I/P 092274-PIC16F54-I/P
Manufacturer: Microchip Technology Win Source Part Number: 092274-PIC16F54-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control

Manufacturer: Microchip Technology
Win Source Part Number: 092274-PIC16F54-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16F54-I/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16F54-I/P
IC MCU 8BIT 768B FLASH 18DIP Product overview: PIC16F54-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F54-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH 18DIP Product overview: PIC16F54-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F54-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 9115836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115836
Microcontrollers 9115836
Micro,PIC,768B Fl,DIP18,PIC16F54-I/ P

Micro,PIC,768B Fl,DIP18,PIC16F54-I/P

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F54-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F54-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F54-I/P
IC MCU 8BIT 768B FLASH 18DIP

IC MCU 8BIT 768B FLASH 18DIP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F54-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F54-I/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F54-I/P
2V~5.5V PIC 25Byte 20MHz 12 DIP-18 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2V~5.5V PIC 25Byte 20MHz 12 DIP-18 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F54-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F54-I/P
Embedded - Microcontrollers PIC16F54-I/P
IC MCU 8BIT 768B FLASH 18DIP

IC MCU 8BIT 768B FLASH 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F54-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F54-I/P
Microcontrollers PIC16F54-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-PDIP

Buy Now Datasheet
18 PIN, 768 B FLASH, 25 RAM, 12 I/O - 70045538 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 PIN, 768 B FLASH, 25 RAM, 12 I/O
70045538
18 PIN, 768 B FLASH, 25 RAM, 12 I/O 70045538
Features: Standard Flash Program Memory 100-200 ns Instruction Execution 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP (In Circuit Serial Programming)

Features:

  • Standard Flash Program Memory
  • 100-200 ns Instruction Execution
  • 33 Instructions
  • 25 mA Source and Sink Per I/O
  • 1-8-Bit and 1 WDT
  • ICSP (In Circuit Serial Programming)
Supplier's Site
Microcontrollers - PIC16F54-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F54-I/P
Microcontrollers PIC16F54-I/P
IC MCU 8BIT 768B FLASH 18DIP

IC MCU 8BIT 768B FLASH 18DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F54-I/P
8-bit Microcontrollers - MCU PIC16F54-I/P
8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ind Temp PDIP18

8-bit Microcontrollers - MCU .77KB 25 RAM 12 I/O Ind Temp PDIP18

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 89H0459 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
89H0459
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 89H0459
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F54-I/P-ND 092274-PIC16F54-I/P 685-PIC16F54-I/P 9115836 PIC16F54-I/P PIC16F54-I/P PIC16F54-I/P PIC16F54-I/P 70045538 PIC16F54-I/P PIC16F54-I/P 89H0459
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F54-I/P 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers 18 PIN, 768 B FLASH, 25 RAM, 12 I/O Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 25 KB 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB
ROM 0.7680 KB 0.0250 KB
ROM Type Flash Flash; FLASH Flash; Flash Flash; FLASH EEPROM; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details