Microchip Technology, Inc. Microcontrollers PIC16F723-E/SS

Description
8bit MCU 7 KB Flash, 1.8V-5.5V, 16 MHz I
Request a Quote Datasheet
Description
8bit MCU 7 KB Flash, 1.8V-5.5V, 16 MHz I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2647988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647988
Microcontrollers 2647988
8bit MCU 7 KB Flash, 1.8V-5.5V, 16 MHz I

8bit MCU 7 KB Flash, 1.8V-5.5V, 16 MHz I

Supplier's Site
Microcontrollers - 2647989P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647989P
Microcontrollers 2647989P
8bit MCU 7 KB Flash, 1.8V-5.5V, 16 MHz I

8bit MCU 7 KB Flash, 1.8V-5.5V, 16 MHz I

Supplier's Site
Microcontrollers - 2647989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647989
Microcontrollers 2647989
8bit MCU 7 KB Flash, 1.8V-5.5V, 16 MHz I

8bit MCU 7 KB Flash, 1.8V-5.5V, 16 MHz I

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1084994-PIC16F723-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1084994-PIC16F723-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1084994-PIC16F723-E/SS
Win Source Part Number: 1084994-PIC16F723-E/ SS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 20MHz Package: Tube Standard Package: 47 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 192 x 8 Data Converters: A/D 11x8b Oscillator Type: Internal Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F1513-I/SS; PIC16F1513-E/SS; PIC16F1508-E/SSPIC16 F723-ESS; PIC16F723E/SS; PIC16F723ESS; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F723

Win Source Part Number: 1084994-PIC16F723-E/SS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 192 x 8
Data Converters: A/D 11x8b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F1513-I/SS; PIC16F1513-E/SS; PIC16F1508-E/SSPIC16F723-ESS; PIC16F723E/SS; PIC16F723ESS;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F723

Buy Now Datasheet
Microcontrollers - PIC16F723-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F723-E/SS-ND
Microcontrollers PIC16F723-E/SS-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F723-E/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F723-E/SS
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F723-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F723-E/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F723-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F723-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F723-E/SS
Embedded - Microcontrollers PIC16F723-E/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F723-E/SS
8-bit Microcontrollers - MCU PIC16F723-E/SS
8-bit Microcontrollers - MCU 7 KB Flash 18V-55V 16 MHz Int Osc

8-bit Microcontrollers - MCU 7 KB Flash 18V-55V 16 MHz Int Osc

Buy Now Datasheet
Microcontrollers - PIC16F723-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F723-E/SS
Microcontrollers PIC16F723-E/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F723-E/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F723-E/SS
Microcontrollers PIC16F723-E/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F723-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F723-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F723-E/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2647988 1084994-PIC16F723-E/SS PIC16F723-E/SS-ND 685-PIC16F723-E/SS PIC16F723-E/SS PIC16F723-E/SS PIC16F723-E/SS PIC16F723-E/SS PIC16F723-E/SS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
ROM 7 KB 7 KB
Package Type SOP; SSOP; Other; SSOP SSOP SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" Other; Tube SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) SSOP; Other; 28-SSOP (0.209", 5.30mm Width) SOP; Other; 28-SSOP (0.209\", 5.30mm Width)
Pin Count 28
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 16 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7704AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details