Microchip Technology, Inc. Microcontrollers PIC16F676-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F676-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F676-I/P-ND
Microcontrollers PIC16F676-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F676-I/P - 090702-PIC16F676-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F676-I/P
090702-PIC16F676-I/P
Embedded - Embedded - Microcontrollers - PIC16F676-I/P 090702-PIC16F676-I/P
Manufacturer: Microchip Technology Win Source Part Number: 090702-PIC16F676-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC16F676-I/ST; PIC16F676-I/PG; PIC16F676T-I/ML; PIC16F676-I/P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 090702-PIC16F676-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC16F676-I/ST; PIC16F676-I/PG; PIC16F676T-I/ML; PIC16F676-I/P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Consumer Electronics

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16F676-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F676-I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F676-I/P
IC MCU 8BIT 1.75KB FLASH 14DIP Product overview: PIC16F676-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F676-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 14DIP Product overview: PIC16F676-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F676-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 5441642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
5441642
Microcontrollers 5441642
8bit microcontroller,PIC1 6F676-I/P DIP14

8bit microcontroller,PIC16F676-I/P DIP14

Supplier's Site
Microcontrollers - 8895304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895304
Microcontrollers 8895304
8bit microcontroller,PIC1 6F676-I/P DIP14

8bit microcontroller,PIC16F676-I/P DIP14

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F676-I/P
8-bit Microcontrollers - MCU PIC16F676-I/P
8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp PDIP14

8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp PDIP14

Buy Now Datasheet
Microcontrollers - PIC16F676-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F676-I/P
Microcontrollers PIC16F676-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip - 54K2829 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip
54K2829
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip 54K2829
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-14; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-14; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F676-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F676-I/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F676-I/P
1.75KB 2V~5.5V PIC 64Byte 20MHz FLASH 12 DIP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1.75KB 2V~5.5V PIC 64Byte 20MHz FLASH 12 DIP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F676-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F676-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F676-I/P
IC MCU 8BIT 1.75KB FLASH 14DIP

IC MCU 8BIT 1.75KB FLASH 14DIP

Supplier's Site
Microcontrollers - PIC16F676-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F676-I/P
Microcontrollers PIC16F676-I/P
IC MCU 8BIT 1.75KB FLASH 14DIP

IC MCU 8BIT 1.75KB FLASH 14DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F676-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F676-I/P
Embedded - Microcontrollers PIC16F676-I/P
IC MCU 8BIT 1.75KB FLASH 14DIP

IC MCU 8BIT 1.75KB FLASH 14DIP

Supplier's Site Datasheet
14 PIN, 1.75 KB FLASH, 64 RAM, 12 I/O - 70045555 - Allied Electronics, Inc.
Fort Worth, TX, USA
14 PIN, 1.75 KB FLASH, 64 RAM, 12 I/O
70045555
14 PIN, 1.75 KB FLASH, 64 RAM, 12 I/O 70045555
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F676-I/P-ND 090702-PIC16F676-I/P 685-PIC16F676-I/P 5441642 PIC16F676-I/P PIC16F676-I/P 54K2829 PIC16F676-I/P PIC16F676-I/P PIC16F676-I/P PIC16F676-I/P 70045555
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F676-I/P 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 14 PIN, 1.75 KB FLASH, 64 RAM, 12 I/O
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b Other; 10bit
RAM 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
ROM 1.75 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details