PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-PDIP
IC MCU 8BIT 7KB FLASH 14DIP Product overview: PIC16F688-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688-E/P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368687-PIC16F688-E/
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: PIC® 16F
Package: Tube
Product Status: Active
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Base Product Number: PIC16F688
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 12
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
Data Converters: A/D 8x10b
Oscillator Type: Internal
Core Processor: PIC
7KB 2V~5.5V PIC 20MHz FLASH 12 PDIP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-14; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O
IC MCU 8BIT 7KB FLASH 14DIP
IC MCU 8BIT 7KB FLASH 14DIP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-PDIP
IC MCU 8BIT 7KB FLASH 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F688-E/P-ND | 685-PIC16F688-E/P | 1368687-PIC16F688-E/P | PIC16F688-E/P | 89H0496 | PIC16F688-E/P | PIC16F688-E/P | PIC16F688-E/P | PIC16F688-E/P | PIC16F688-E/P |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | Other; 10bit | ||||||||
| RAM | 0.2560 KB | 0.2560 KB | 7 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM | 7 KB | 0.2560 KB | 256 KB |