Microchip Technology, Inc. Microcontrollers PIC16F685-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F685-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F685-I/P-ND
Microcontrollers PIC16F685-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

Buy Now Datasheet
Microcontrollers - 400261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400261
Microcontrollers 400261
Micro 16b, 7 KB Flash, PIC16F685-I/P

Micro 16b, 7 KB Flash, PIC16F685-I/P

Supplier's Site
Microcontrollers - 8766767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766767
Microcontrollers 8766767
Micro 16b, 7 KB Flash, PIC16F685-I/P

Micro 16b, 7 KB Flash, PIC16F685-I/P

Supplier's Site
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F685-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F685-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F685-I/P
IC MCU 8BIT 7KB FLASH 20DIP Product overview: PIC16F685-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F685-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20DIP Product overview: PIC16F685-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F685-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F685-I/P - 1237975-PIC16F685-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F685-I/P
1237975-PIC16F685-I/P
Embedded - Embedded - Microcontrollers - PIC16F685-I/P 1237975-PIC16F685-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1237975-PIC16F685-I/ P Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F685 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): CY7C63001A-PXC; CY7C63001C-PXC; CY7C63001A-PC; Introduction Date: March 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 22

Manufacturer: Microchip Technology
Win Source Part Number: 1237975-PIC16F685-I/P
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F685
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): CY7C63001A-PXC; CY7C63001C-PXC; CY7C63001A-PC;
Introduction Date: March 23, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 22

Buy Now Datasheet
Microcontrollers - PIC16F685-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F685-I/P
Microcontrollers PIC16F685-I/P
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F685-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F685-I/P
Microcontrollers PIC16F685-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F685-I/P
8-bit Microcontrollers - MCU PIC16F685-I/P
8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F685-I/P
Embedded - Microcontrollers PIC16F685-I/P
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F685-I/P-ND 400261 685-PIC16F685-I/P 1237975-PIC16F685-I/P PIC16F685-I/P PIC16F685-I/P PIC16F685-I/P PIC16F685-I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F685-I/P Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 0.2560 KB 0.2560 KB 7 KB 0.2560 KB 0.2560 KB
ROM 7 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C505CA4EMCAFXQMA1 - 793839-C505CA4EMCAFXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
7 suppliers
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details