Microchip Technology, Inc. Microcontrollers PIC16F627AT-I/SO

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F627AT-I/SO is an 18-pin, Flash-based, 8-bit CMOS microcontroller featuring nanoWatt technology. It operates at speeds up to 20 MHz and includes a high-performance RISC CPU with an 8-level deep hardware stack and 35 single-word instructions, most of which execute in a single cycle. This microcontroller supports both internal and external oscillator options, including a factory-calibrated 4 MHz internal oscillator and a low-power 48 kHz oscillator. It features a power-saving Sleep mode, programmable weak pull-ups, and a watchdog timer with an independent oscillator. The device operates within a wide voltage range of 2.0V to 5.5V and is suitable for industrial applications due to its extended temperature range. The PIC16F627AT-I/SO includes 1.75 KB of Flash memory, 224 bytes of SRAM, and 128 bytes of EEPROM, with high endurance ratings for both Flash and EEPROM. It offers 16 I/O pins with individual direction control, an analog comparator module, and multiple timers, including an 8-bit timer and a 16-bit timer with external clock capability. The microcontroller also supports In-Circuit Serial Programming and features programmable code protection. Engineers looking for a low-power, versatile microcontroller with robust features for various applications may find the PIC16F627AT-I/SO to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The PIC16F627AT-I/SO is an 18-pin, Flash-based, 8-bit CMOS microcontroller featuring nanoWatt technology. It operates at speeds up to 20 MHz and includes a high-performance RISC CPU with an 8-level deep hardware stack and 35 single-word instructions, most of which execute in a single cycle. This microcontroller supports both internal and external oscillator options, including a factory-calibrated 4 MHz internal oscillator and a low-power 48 kHz oscillator. It features a power-saving Sleep mode, programmable weak pull-ups, and a watchdog timer with an independent oscillator. The device operates within a wide voltage range of 2.0V to 5.5V and is suitable for industrial applications due to its extended temperature range. The PIC16F627AT-I/SO includes 1.75 KB of Flash memory, 224 bytes of SRAM, and 128 bytes of EEPROM, with high endurance ratings for both Flash and EEPROM. It offers 16 I/O pins with individual direction control, an analog comparator module, and multiple timers, including an 8-bit timer and a 16-bit timer with external clock capability. The microcontroller also supports In-Circuit Serial Programming and features programmable code protection. Engineers looking for a low-power, versatile microcontroller with robust features for various applications may find the PIC16F627AT-I/SO to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F627AT-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F627AT-I/SOTR-ND
Microcontrollers PIC16F627AT-I/SOTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F627AT-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F627AT-I/SOCT-ND
Microcontrollers PIC16F627AT-I/SOCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F627AT-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F627AT-I/SODKR-ND
Microcontrollers PIC16F627AT-I/SODKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16F627AT-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F627AT-I/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F627AT-I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F627AT-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627AT-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F627AT-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627AT-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F627AT-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F627AT-I/SO
Embedded - Microcontrollers PIC16F627AT-I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F627AT-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F627AT-I/SO
Microcontrollers PIC16F627AT-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 92C4519 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
92C4519
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 92C4519
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F627AT-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F627AT-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F627AT-I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F627AT-I/SO
8-bit Microcontrollers - MCU PIC16F627AT-I/SO
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp SOIC18

8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp SOIC18

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F627AT-I/SOTR-ND 685-PIC16F627AT-I/SO PIC16F627AT-I/SO PIC16F627AT-I/SO 92C4519 PIC16F627AT-I/SO PIC16F627AT-I/SO
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2240 KB 0.2240 KB 0.2240 KB 224 KB
ROM 1.75 KB 0.1280 KB
ROM Type Flash Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - B000074233 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers