Microchip Technology, Inc. Microcontrollers PIC16F59-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F59-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F59-I/P-ND
Microcontrollers PIC16F59-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1084985-PIC16F59-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1084985-PIC16F59-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1084985-PIC16F59-I/P
Win Source Part Number: 1084985-PIC16F59-I/P Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 16F Core Processor: PIC Speed: 20MHz Package: Tube Standard Package: 10 Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 3KB (2K x 12) Program Memory Type: FLASH RAM Size: 134 x 8 Oscillator Type: External Mounting Type: Through Hole Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V Alternative Parts (Cross-Reference): CY7C63913-PXC; PIC16F887-I/P; PIC16F884-I/P; PIC16F882-I/SPPIC16F 59-IP; PIC16F59I/P; PIC16F59IP; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F59IP Base Product Number: PIC16F59

Win Source Part Number: 1084985-PIC16F59-I/P
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 10
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
RAM Size: 134 x 8
Oscillator Type: External
Mounting Type: Through Hole
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): CY7C63913-PXC; PIC16F887-I/P; PIC16F884-I/P; PIC16F882-I/SPPIC16F59-IP; PIC16F59I/P; PIC16F59IP;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F59IP
Base Product Number: PIC16F59

Buy Now Datasheet
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16F59-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16F59-I/P
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16F59-I/P
IC MCU 8BIT 3KB FLASH 40DIP Product overview: PIC16F59-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F59-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB FLASH 40DIP Product overview: PIC16F59-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F59-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F59-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F59-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F59-I/P
IC MCU 8BIT 3KB FLASH 40DIP

IC MCU 8BIT 3KB FLASH 40DIP

Supplier's Site
Microcontrollers - PIC16F59-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F59-I/P
Microcontrollers PIC16F59-I/P
IC MCU 8BIT 3KB FLASH 40DIP

IC MCU 8BIT 3KB FLASH 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F59-I/P
8-bit Microcontrollers - MCU PIC16F59-I/P
8-bit Microcontrollers - MCU 3KB FL 128R 32 I/O

8-bit Microcontrollers - MCU 3KB FL 128R 32 I/O

Buy Now Datasheet
Microcontrollers - PIC16F59-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F59-I/P
Microcontrollers PIC16F59-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F59-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F59-I/P
Embedded - Microcontrollers PIC16F59-I/P
IC MCU 8BIT 3KB FLASH 40DIP

IC MCU 8BIT 3KB FLASH 40DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip - 56J7493 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip
56J7493
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip 56J7493
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:134Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:134Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F59-I/P-ND 1084985-PIC16F59-I/P 685-PIC16F59-I/P PIC16F59-I/P PIC16F59-I/P PIC16F59-I/P PIC16F59-I/P PIC16F59-I/P 56J7493
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1340 KB 3 KB 0.1340 KB 134 KB 0.1340 KB 0.1340 KB 0.1340 KB
ROM 3 KB 0.1340 KB
ROM Type Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers