Microchip Technology, Inc. Microcontrollers PIC16F57-I/SO

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F57-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F57-I/SO-ND
Microcontrollers PIC16F57-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F57-I/SO - 092012-PIC16F57-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F57-I/SO
092012-PIC16F57-I/SO
Embedded - Embedded - Microcontrollers - PIC16F57-I/SO 092012-PIC16F57-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 092012-PIC16F57-I/SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 3KB (2K x 12) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 72 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 092012-PIC16F57-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 72 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 9115615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115615
Microcontrollers 9115615
Micro,PIC,3KB Fl,SOIC28,PIC16F57-I /SO

Micro,PIC,3KB Fl,SOIC28,PIC16F57-I/SO

Supplier's Site
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16F57-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16F57-I/SO
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16F57-I/SO
IC MCU 8BIT 3KB FLASH 28SOIC Product overview: PIC16F57-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB FLASH 28SOIC Product overview: PIC16F57-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F57-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F57-I/SO
Microcontrollers PIC16F57-I/SO
IC MCU 8BIT 3KB FLASH 28SOIC

IC MCU 8BIT 3KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 96K3872 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
96K3872
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 96K3872
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F57-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F57-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F57-I/SO
IC MCU 8BIT 3KB FLASH 28SOIC

IC MCU 8BIT 3KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16F57-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F57-I/SO
Embedded - Microcontrollers PIC16F57-I/SO
IC MCU 8BIT 3KB FLASH 28SOIC

IC MCU 8BIT 3KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F57-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F57-I/SO
Microcontrollers PIC16F57-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F57-I/SO
8-bit Microcontrollers - MCU PIC16F57-I/SO
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O

8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F57-I/SO-ND 092012-PIC16F57-I/SO 9115615 685-PIC16F57-I/SO PIC16F57-I/SO 96K3872 PIC16F57-I/SO PIC16F57-I/SO PIC16F57-I/SO PIC16F57-I/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F57-I/SO Microcontrollers 8-bit 8BIT 3KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0720 KB 3 KB 0.0720 KB 0.0720 KB 0.0720 KB 72 KB 0.0720 KB
ROM 3 KB 2 KB
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details