PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 791968-PIC16F57-E/SS
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
RAM Size: 72 x 8
Oscillator Type: External
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F57
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; CY7C60113-PVXC;
Introduction Date: April 18, 2007
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 3KB FLASH 28SSOP Product overview: PIC16F57-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-E/SS can be used for catalog matching and distributor lookup.
IC,MICROCONTROLLER,8
IC MCU 8BIT 3KB FLASH 28SSOP
IC MCU 8BIT 3KB FLASH 28SSOP
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
IC MCU 8BIT 3KB FLASH 28SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F57-E/SS-ND | 791968-PIC16F57-E/SS | 685-PIC16F57-E/SS | 89H0469 | PIC16F57-E/SS | PIC16F57-E/SS | PIC16F57-E/SS | PIC16F57-E/SS | PIC16F57-E/SS |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F57-E/SS | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,28Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.0720 KB | 3 KB | 0.0720 KB | 0.0720 KB | 72 KB | 0.0720 KB | |||
| ROM | 3 KB | 2 KB | |||||||
| ROM Type | Flash | Flash; FLASH | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |