Manufacturer: Microchip Technology
Win Source Part Number: 758339-PIC16F1938T-I
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16F1938
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 25
Date RAM Size: 1K x 8
IC MCU 8BIT 28KB FLASH 28UQFN Product overview: PIC16F1938T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1938T-I/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 28KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 28KB FLASH 28UQFN
IC MCU 8BIT 28KB FLASH 28UQFN
8-bit Microcontrollers - MCU 28KB Flash 1KB RAM LCD 1.8-5.5V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 758339-PIC16F1938T-I/MV | 685-PIC16F1938T-I/MV | PIC16F1938T-I/MV-ND | PIC16F1938T-I/MV | PIC16F1938T-I/MV | PIC16F1938T-I/MV | PIC16F1938T-I/MV | PIC16F1938T-I/MV |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F1938T-I/MV | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 28 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 256 KB | 28 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |