Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16F685-I/SS

Description
RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDSO20
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F685-I/SS - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDSO20

RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F685-I/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F685-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F685-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F685-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F685-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F685-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F685-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F685-I/SS-ND
Microcontrollers PIC16F685-I/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - 400560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400560
Microcontrollers 400560
Micro 16b, 7 KB Flash, PIC16F685-I/SS

Micro 16b, 7 KB Flash, PIC16F685-I/SS

Supplier's Site
Microcontrollers - 400560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400560P
Microcontrollers 400560P
Micro 16b, 7 KB Flash, PIC16F685-I/SS

Micro 16b, 7 KB Flash, PIC16F685-I/SS

Supplier's Site
Microcontrollers - 8766925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766925
Microcontrollers 8766925
Micro 16b, 7 KB Flash, PIC16F685-I/SS

Micro 16b, 7 KB Flash, PIC16F685-I/SS

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F685-I/SS - 091036-PIC16F685-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F685-I/SS
091036-PIC16F685-I/SS
Embedded - Embedded - Microcontrollers - PIC16F685-I/SS 091036-PIC16F685-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 091036-PIC16F685-I/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 67

Manufacturer: Microchip Technology
Win Source Part Number: 091036-PIC16F685-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 67

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F685-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F685-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F685-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F685-I/SS
8-bit Microcontrollers - MCU PIC16F685-I/SS
8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

Buy Now Datasheet
Microcontrollers - PIC16F685-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F685-I/SS
Microcontrollers PIC16F685-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F685-I/SS
Embedded - Microcontrollers PIC16F685-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F685-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F685-I/SS
Microcontrollers PIC16F685-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F685-I/SS 685-PIC16F685-I/SS PIC16F685-I/SS-ND 400560 400560P 091036-PIC16F685-I/SS PIC16F685-I/SS PIC16F685-I/SS PIC16F685-I/SS PIC16F685-I/SS PIC16F685-I/SS
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F685-I/SS Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type SOP; SSOP; Other; SSOP20 Other; Tube SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; Ssop SOP; SSOP; Other; SSOP SOP; SSOP; Other; 20-SSOP SOP; Other; 20-SSOP (0.209\", 5.30mm Width) SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) SSOP; Other; 20-SSOP (0.209", 5.30mm Width)
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 370014321 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers