Microchip Technology, Inc. 8-bit 8BIT 1.5KB Embedded Microcontroller MCU PIC16F526-I/SL

Description
IC MCU 8BIT 1.5KB FLASH 14SOIC Product overview: PIC16F526-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F526-I/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.5KB FLASH 14SOIC Product overview: PIC16F526-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F526-I/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16F526-I/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16F526-I/SL
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16F526-I/SL
IC MCU 8BIT 1.5KB FLASH 14SOIC Product overview: PIC16F526-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F526-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 14SOIC Product overview: PIC16F526-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F526-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 400592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400592
Microcontrollers 400592
Micro 16b, 1.5KB Flash, PIC16F526-I/SL

Micro 16b, 1.5KB Flash, PIC16F526-I/SL

Supplier's Site
Microcontrollers - 8766944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766944
Microcontrollers 8766944
Micro 16b, 1.5KB Flash, PIC16F526-I/SL

Micro 16b, 1.5KB Flash, PIC16F526-I/SL

Supplier's Site
Microcontrollers - PIC16F526-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F526-I/SL-ND
Microcontrollers PIC16F526-I/SL-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F526-I/SL - 1237947-PIC16F526-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F526-I/SL
1237947-PIC16F526-I/SL
Embedded - Embedded - Microcontrollers - PIC16F526-I/SL 1237947-PIC16F526-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 1237947-PIC16F526-I/ SL Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 14-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 11 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH RAM Size: 67 x 8 Data Converters: A/D 3x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F526 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): PIC16F526T-I/MG; PIC16F526I/P; PIC16F526I/MG; Introduction Date: April 23, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237947-PIC16F526-I/SL
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 14-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
RAM Size: 67 x 8
Data Converters: A/D 3x8b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F526
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): PIC16F526T-I/MG; PIC16F526I/P; PIC16F526I/MG;
Introduction Date: April 23, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F526-I/SL
Embedded - Microcontrollers PIC16F526-I/SL
IC MCU 8BIT 1.5KB FLASH 14SOIC

IC MCU 8BIT 1.5KB FLASH 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F526-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F526-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F526-I/SL
IC MCU 8BIT 1.5KB FLASH 14SOIC

IC MCU 8BIT 1.5KB FLASH 14SOIC

Supplier's Site
Microcontrollers - PIC16F526-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F526-I/SL
Microcontrollers PIC16F526-I/SL
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip - 40M1396 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip
40M1396
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip 40M1396
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-14; Product Range:PIC16 Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:1.5KB; No. of Pins:14Pins; IC Case / Package:SOIC; No. of I/O s:12I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-14; Product Range:PIC16 Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:1.5KB; No. of Pins:14Pins; IC Case / Package:SOIC; No. of I/O s:12I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F526-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F526-I/SL
Microcontrollers PIC16F526-I/SL
IC MCU 8BIT 1.5KB FLASH 14SOIC

IC MCU 8BIT 1.5KB FLASH 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F526-I/SL
8-bit Microcontrollers - MCU PIC16F526-I/SL
8-bit Microcontrollers - MCU 15KB 64B 8MHz 8B ADC Internal Oscillator

8-bit Microcontrollers - MCU 15KB 64B 8MHz 8B ADC Internal Oscillator

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F526-I/SL 400592 PIC16F526-I/SL-ND 1237947-PIC16F526-I/SL PIC16F526-I/SL PIC16F526-I/SL PIC16F526-I/SL 40M1396 PIC16F526-I/SL PIC16F526-I/SL
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F526-I/SL Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0670 KB 0.0670 KB 1.5 KB 67 KB 0.0670 KB 0.0670 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 2 to 5.5 volts
Package Type Other; Tube SOIC; Other; Soic SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers