Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F716T-I/SO PIC16F716T-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 045846-PIC16F716T-I/ SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 045846-PIC16F716T-I/ SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F716T-I/SO - 045846-PIC16F716T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F716T-I/SO
045846-PIC16F716T-I/SO
Embedded - Embedded - Microcontrollers - PIC16F716T-I/SO 045846-PIC16F716T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 045846-PIC16F716T-I/ SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 045846-PIC16F716T-I/SO
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1995392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995392P
Microcontrollers 1995392P
Microchip, MCU08, PIC16F716T-I/SO

Microchip, MCU08, PIC16F716T-I/SO

Supplier's Site
Microcontrollers - 1995391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995391
Microcontrollers 1995391
Microchip, MCU08, PIC16F716T-I/SO

Microchip, MCU08, PIC16F716T-I/SO

Supplier's Site
Microcontrollers - 1995392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995392
Microcontrollers 1995392
Microchip, MCU08, PIC16F716T-I/SO

Microchip, MCU08, PIC16F716T-I/SO

Supplier's Site
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F716T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F716T-I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F716T-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16F716T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F716T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16F716T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F716T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F716T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F716T-I/SOCT-ND
Microcontrollers PIC16F716T-I/SOCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F716T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F716T-I/SOTR-ND
Microcontrollers PIC16F716T-I/SOTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F716T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F716T-I/SODKR-ND
Microcontrollers PIC16F716T-I/SODKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip - 89H0513 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip
89H0513
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip 89H0513
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F716T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F716T-I/SO
Embedded - Microcontrollers PIC16F716T-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F716T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F716T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F716T-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F716T-I/SO
8-bit Microcontrollers - MCU PIC16F716T-I/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
Microcontrollers - PIC16F716T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F716T-I/SO
Microcontrollers PIC16F716T-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F716T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F716T-I/SO
Microcontrollers PIC16F716T-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 045846-PIC16F716T-I/SO 1995392P 1995391 685-PIC16F716T-I/SO PIC16F716T-I/SOCT-ND 89H0513 PIC16F716T-I/SO PIC16F716T-I/SO PIC16F716T-I/SO PIC16F716T-I/SO PIC16F716T-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16F716T-I/SO Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - C505CA4EMCABXUMA1 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers