Microchip Technology, Inc. Microcontrollers PIC16F506-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F506-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F506-I/P-ND
Microcontrollers PIC16F506-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

Buy Now Datasheet
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16F506-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16F506-I/P
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16F506-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP Product overview: PIC16F506-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F506-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 14DIP Product overview: PIC16F506-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F506-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F506-I/P - 1237945-PIC16F506-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F506-I/P
1237945-PIC16F506-I/P
Embedded - Embedded - Microcontrollers - PIC16F506-I/P 1237945-PIC16F506-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1237945-PIC16F506-I/ P Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 14-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 11 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH RAM Size: 67 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): PIC16F506-I/SL; PIC16F506-I/P; PIC16F506-I/ST; PIC16F506T-I/ST; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237945-PIC16F506-I/P
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 14-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
RAM Size: 67 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): PIC16F506-I/SL; PIC16F506-I/P; PIC16F506-I/ST; PIC16F506T-I/ST;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F506-I/P
8-bit Microcontrollers - MCU PIC16F506-I/P
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O Ind Temp PDIP14

8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O Ind Temp PDIP14

Buy Now Datasheet
Microcontrollers - PIC16F506-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F506-I/P
Microcontrollers PIC16F506-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP

Buy Now Datasheet
Microcontrollers - PIC16F506-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F506-I/P
Microcontrollers PIC16F506-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP

IC MCU 8BIT 1.5KB FLASH 14DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F506-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F506-I/P
Embedded - Microcontrollers PIC16F506-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP

IC MCU 8BIT 1.5KB FLASH 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F506-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F506-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F506-I/P
IC MCU 8BIT 1.5KB FLASH 14DIP

IC MCU 8BIT 1.5KB FLASH 14DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip - 71J7202 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip
71J7202
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip 71J7202
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-14; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:67Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-14; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:67Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
8 Bit Microcontroller, Flash, Pic16F5Xx, 20 Mhz, 1.5 Kb, 67 Byte, 14, Dip Rohs Compliant Microchip - 34M7975 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16F5Xx, 20 Mhz, 1.5 Kb, 67 Byte, 14, Dip Rohs Compliant Microchip
34M7975
8 Bit Microcontroller, Flash, Pic16F5Xx, 20 Mhz, 1.5 Kb, 67 Byte, 14, Dip Rohs Compliant Microchip 34M7975
8 Bit Microcontroller, Flash, PIC16F5xx, 20 MHz, 1.5 KB, 67 Byte, 14, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16F5xx, 20 MHz, 1.5 KB, 67 Byte, 14, DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F506-I/P-ND 685-PIC16F506-I/P 1237945-PIC16F506-I/P PIC16F506-I/P PIC16F506-I/P PIC16F506-I/P PIC16F506-I/P PIC16F506-I/P 71J7202 34M7975
Product Name Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F506-I/P 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip 8 Bit Microcontroller, Flash, Pic16F5Xx, 20 Mhz, 1.5 Kb, 67 Byte, 14, Dip Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.0670 KB 0.0670 KB 1.5 KB 0.0670 KB 0.0670 KB 67 KB 0.0670 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C165LFHABXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details