PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
Category: OEM Souring
Win Source Part Number: 1466513-PIC16F716T-E
Manufacturer: Microchip Technology
IC MCU 8BIT 3.5KB FLASH 18SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB FLASH 18SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F716T-E/SO-ND | 1466513-PIC16F716T-E/SO | PIC16F716T-E/SO | 89H0511 | PIC16F716T-E/SO | PIC16F716T-E/SO | PIC16F716T-E/SO |
| Product Name | Microcontrollers | OEM Souring | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||||
| Bits | 8 Bit | ||||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | ||||
| ROM | 3.5 KB |