IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16F627A-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627A-I/SS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 061776-PIC16F627A-I/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Family Name: PIC16F627
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 224 x 8
Alternative Parts (Cross-Reference): PIC16F627A-I/PG; PIC16F627A-I/SO; PIC16F627AT-I/SO;
Introduction Date: August 15, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
MCU 1.75K Flash 128 EEPROM 224RAM SSOP20
MCU 1.75K Flash 128 EEPROM 224RAM SSOP20
MCU 1.75K Flash 128 EEPROM 224RAM SSOP20
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP
IC MCU 8BIT 1.75KB FLASH 20SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP
IC MCU 8BIT 1.75KB FLASH 20SSOP
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp SSOP20
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-20; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:224Byte; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes
IC MCU 8BIT 1.75KB FLASH 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F627A-I/SS | 061776-PIC16F627A-I/SS | 6668598 | 6668598P | PIC16F627A-I/SS-ND | PIC16F627A-I/SS | PIC16F627A-I/SS | PIC16F627A-I/SS | PIC16F627A-I/SS | 92C4517 | PIC16F627A-I/SS |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F627A-I/SS | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.2240 KB | 1.75 KB | 0.2240 KB | 0.2240 KB | 224 KB | 0.2240 KB | 0.2240 KB | ||||
| ROM | 0.1280 KB | 128 KB | 1.75 KB | ||||||||
| ROM Type | Flash; Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |