Microchip Technology, Inc. Microcontrollers PIC16F627-04I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F627-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F627-04I/P-ND
Microcontrollers PIC16F627-04I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Microcontrollers - 2647974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647974
Microcontrollers 2647974
8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

Supplier's Site
Microcontrollers - 2647975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647975
Microcontrollers 2647975
8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

Supplier's Site
Microcontrollers - 2647975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647975P
Microcontrollers 2647975P
8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F627-04I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F627-04I/P
IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F627-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F627-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F627-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F627-04I/P
Microcontrollers PIC16F627-04I/P
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F627-04I/P
8-bit Microcontrollers - MCU PIC16F627-04I/P
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz IndTemp PDIP18

8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz IndTemp PDIP18

Buy Now Datasheet
Mcu, 8Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip - 61K3448 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
61K3448
Mcu, 8Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 61K3448
MCU, 8BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; Embedded Interface Type:USART RoHS Compliant: Yes

MCU, 8BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; Embedded Interface Type:USART RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F627-04I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F627-04I/P
Microcontrollers PIC16F627-04I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F627-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F627-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F627-04I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site
Embedded - Microcontrollers - PIC16F627-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F627-04I/P
Embedded - Microcontrollers PIC16F627-04I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F627-04I/P-ND 2647974 685-PIC16F627-04I/P PIC16F627-04I/P PIC16F627-04I/P 61K3448 PIC16F627-04I/P PIC16F627-04I/P PIC16F627-04I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.2240 KB 0.2240 KB 0.2240 KB 0.2240 KB 0.2240 KB 224 KB
ROM 1.75 KB 1.75 KB 0.1280 KB
ROM Type Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers