The PIC16F726T-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes 8 KB of Flash program memory and 368 bytes of RAM, making it suitable for a variety of applications. The device supports a wide operating voltage range of 1.8V to 5.5V and incorporates advanced power management features, including a low-power sleep mode with a current consumption of only 20 nA. This microcontroller is equipped with an 8-channel, 8-bit analog-to-digital converter (ADC) that can operate during sleep mode, providing flexibility for low-power applications. It also features multiple timers, capture/compare/PWM modules, and a versatile I/O configuration with up to 35 pins, allowing for extensive interfacing capabilities. The device supports in-circuit serial programming (ICSP) and includes built-in debugging features. The PIC16F726T-I/ML is designed for industrial and extended temperature ranges, making it suitable for demanding environments. Its high endurance Flash memory offers a typical write endurance of 1,000 cycles and a retention period exceeding 40 years, ensuring reliability in long-term applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 14KB FLASH 28QFN
8-bit Microcontrollers - MCU 14KB 18V-55V 16MHz Internal Oscillator
IC MCU 8BIT 14KB FLASH 28QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F726T-I/MLTR-ND | PIC16F726T-I/ML | PIC16F726T-I/ML | PIC16F726T-I/ML | PIC16F726T-I/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | ||||
| RAM | 0.3680 KB | 368 KB | 0.3680 KB | ||
| ROM | 14 KB |