Microchip Technology, Inc. Microcontrollers PIC16F57-I/SP

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F57-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F57-I/SP-ND
Microcontrollers PIC16F57-I/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SPDIP

Buy Now Datasheet
 - PIC16F57-I/SP - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDIP28

RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDIP28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F57-I/SP - 1237949-PIC16F57-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F57-I/SP
1237949-PIC16F57-I/SP
Embedded - Embedded - Microcontrollers - PIC16F57-I/SP 1237949-PIC16F57-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1237949-PIC16F57-I/S P Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 20 Program Memory Size: 3KB (2K x 12) Program Memory Type: FLASH RAM Size: 72 x 8 Oscillator Type: External Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F57 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16F57T-I/SSG; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237949-PIC16F57-I/SP
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
RAM Size: 72 x 8
Oscillator Type: External
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F57
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16F57T-I/SSG;
Introduction Date: April 18, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16F57-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16F57-I/SP
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16F57-I/SP
IC MCU 8BIT 3KB FLASH 28SPDIP Product overview: PIC16F57-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB FLASH 28SPDIP Product overview: PIC16F57-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F57-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F57-I/SP
Microcontrollers PIC16F57-I/SP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SPDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip - 61K3447 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip
61K3447
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip 61K3447
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC16F57-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F57-I/SP
Embedded - Microcontrollers PIC16F57-I/SP
IC MCU 8BIT 3KB FLASH 28SPDIP

IC MCU 8BIT 3KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F57-I/SP
8-bit Microcontrollers - MCU PIC16F57-I/SP
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O

8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F57-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F57-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F57-I/SP
IC MCU 8BIT 3KB FLASH 28SPDIP

IC MCU 8BIT 3KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC16F57-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F57-I/SP
Microcontrollers PIC16F57-I/SP
IC MCU 8BIT 3KB FLASH 28SPDIP

IC MCU 8BIT 3KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F57-I/SP-ND PIC16F57-I/SP 1237949-PIC16F57-I/SP 685-PIC16F57-I/SP PIC16F57-I/SP 61K3447 PIC16F57-I/SP PIC16F57-I/SP PIC16F57-I/SP PIC16F57-I/SP
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F57-I/SP 8-bit 8BIT 3KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0720 KB 3 KB 0.0720 KB 0.0720 KB 0.0720 KB 72 KB 0.0720 KB
ROM 3 KB 2 KB
ROM Type Flash Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details