Microchip Technology, Inc. Microcontrollers PIC16F628-04I/P

Description
Microcontroller,PIC1 6F628-04I/P 4MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 6F628-04I/P 4MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 4672255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4672255
Microcontrollers 4672255
Microcontroller,PIC1 6F628-04I/P 4MHz

Microcontroller,PIC16F628-04I/P 4MHz

Supplier's Site
Microcontrollers - 4672255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4672255P
Microcontrollers 4672255P
Microcontroller,PIC1 6F628-04I/P 4MHz

Microcontroller,PIC16F628-04I/P 4MHz

Supplier's Site
Microcontrollers - 1449165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449165
Microcontrollers 1449165
Microcontroller,PIC1 6F628-04I/P 4MHz

Microcontroller,PIC16F628-04I/P 4MHz

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F628-04I/P - 791971-PIC16F628-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F628-04I/P
791971-PIC16F628-04I/P
Embedded - Embedded - Microcontrollers - PIC16F628-04I/P 791971-PIC16F628-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 791971-PIC16F628-04I /P Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 224 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16F628 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16F628T-04I/SSG; PIC16F628T-04I/SO; PIC16F628-04I/SO; PIC16F628T-04I/SOG; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791971-PIC16F628-04I/P
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 224 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC16F628
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16F628T-04I/SSG; PIC16F628T-04I/SO; PIC16F628-04I/SO; PIC16F628T-04I/SOG;
Introduction Date: June 16, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F628-04I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F628-04I/P
IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16F628-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16F628-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F628-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F628-04I/P-ND
Microcontrollers PIC16F628-04I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F628-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F628-04I/P
Embedded - Microcontrollers PIC16F628-04I/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F628-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F628-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F628-04I/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site
Microcontrollers - PIC16F628-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F628-04I/P
Microcontrollers PIC16F628-04I/P
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip - 19C7272 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
19C7272
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 19C7272
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F628-04I/P
8-bit Microcontrollers - MCU PIC16F628-04I/P
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 4672255 4672255P 791971-PIC16F628-04I/P 685-PIC16F628-04I/P PIC16F628-04I/P-ND PIC16F628-04I/P PIC16F628-04I/P PIC16F628-04I/P 19C7272 PIC16F628-04I/P
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F628-04I/P 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Package Type CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP CDIP Other; Tube CDIP; Other; "18-DIP (0.300"", 7.62mm)" CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; DIP
Pin Count 18 18 18 18
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.2240 KB 0.2240 KB 224 KB 0.2240 KB 0.2240 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details