The PIC16F610-E/SL is a 14-pin, flash-based 8-bit CMOS microcontroller designed for a variety of embedded applications. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The device supports 35 single-cycle instructions and includes an 8-level deep hardware stack for efficient processing. This microcontroller is equipped with a precision internal oscillator, factory calibrated to ±1%, and offers user-selectable frequencies of 4 MHz or 8 MHz. It operates within a voltage range of 2.0V to 5.5V and includes several power-saving features, such as a sleep mode and low standby current of 50 nA at 2.0V. The device also incorporates essential reset features, including power-on reset, brown-out reset, and a watchdog timer. The PIC16F610-E/SL provides a range of peripheral features, including 11 I/O pins, an analog comparator module, and multiple timers. It supports in-circuit serial programming and has high endurance flash memory with a write endurance of 100,000 cycles and a retention period exceeding 40 years. This microcontroller is suitable for industrial applications, with an operating temperature range of -40°C to +85°C.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-SOIC
IC MCU 8BIT 1.75KB FLASH 14SOIC
8-bit Microcontrollers - MCU 1.75KB Flash, E TEMP 72B RAM, SOIC16
IC MCU 8BIT 1.75KB FLASH 14SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F610-E/SL-ND | PIC16F610-E/SL | PIC16F610-E/SL | PIC16F610-E/SL | PIC16F610-E/SL |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 0.0640 KB | 64 KB | ||
| ROM | 1.75 KB | ||||
| ROM Type | Flash | Flash; FLASH |