The PIC16F610/616/16HV61
Micro 16b, 1.75KB Flash, PIC16F616-I/SL
Micro 16b, 1.75KB Flash, PIC16F616-I/SL
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 091928-PIC16F616-I/S
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC16F616-I/P; PIC16F616-I/ML; PIC16F616T-I/ML;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F616-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616-I/SL can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB FLASH 14SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-14; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes
8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 3.5 KB, 128 Byte, 14, SOIC RoHS Compliant: Yes
IC MCU 8BIT 3.5KB FLASH 14SOIC
8-bit Microcontrollers - MCU 4KB Flash 128 RAM
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC
IC MCU 8BIT 3.5KB FLASH 14SOIC
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 400548 | PIC16F616-I/SL-ND | 091928-PIC16F616-I/SL | 685-PIC16F616-I/SL | PIC16F616-I/SL | 74K8541 | 34M7980 | PIC16F616-I/SL | PIC16F616-I/SL | PIC16F616-I/SL | PIC16F616-I/SL |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F616-I/SL | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip | 8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 3.5 Kb, 128 Byte, 14, Soic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Package Type | SOIC; Other; Soic | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | Other; Tube | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Pin Count | 14 | 14 | 14 | ||||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| Bits | Other; A/D 8x10b |