Microchip Technology, Inc. 8-bit 8BIT 3KB Embedded Microcontroller MCU PIC16F59-I/PT

Description
IC MCU 8BIT 3KB FLASH 44TQFP Product overview: PIC16F59-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F59-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3KB FLASH 44TQFP Product overview: PIC16F59-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F59-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16F59-I/PT
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16F59-I/PT
IC MCU 8BIT 3KB FLASH 44TQFP Product overview: PIC16F59-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F59-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB FLASH 44TQFP Product overview: PIC16F59-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F59-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F59-I/PT - 1088431-PIC16F59-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F59-I/PT
1088431-PIC16F59-I/PT
Embedded - Embedded - Microcontrollers - PIC16F59-I/PT 1088431-PIC16F59-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1088431-PIC16F59-I/P T Packaging: Tray Core Processor: PIC Number of I/O: 32 Program Memory Size: 3KB (2K x 12) Program Memory Type: FLASH Oscillator Type: External Family Name: PIC16F59 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 134 x 8 Alternative Parts (Cross-Reference): PIC16F59I/P; PIC16F59I/PG; PIC16F59TI/PT; Introduction Date: May 07, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088431-PIC16F59-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 32
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: PIC16F59
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 134 x 8
Alternative Parts (Cross-Reference): PIC16F59I/P; PIC16F59I/PG; PIC16F59TI/PT;
Introduction Date: May 07, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F59-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F59-I/PT-ND
Microcontrollers PIC16F59-I/PT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F59-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F59-I/PT
Microcontrollers PIC16F59-I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-40; Product Range Microchip - 56J7494 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-40; Product Range Microchip
56J7494
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-40; Product Range Microchip 56J7494
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-40; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:134Byte; No. of Pins:40Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-40; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:134Byte; No. of Pins:40Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F59-I/PT
Embedded - Microcontrollers PIC16F59-I/PT
IC MCU 8BIT 3KB FLASH 44TQFP

IC MCU 8BIT 3KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F59-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F59-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F59-I/PT
IC MCU 8BIT 3KB FLASH 44TQFP

IC MCU 8BIT 3KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F59-I/PT
8-bit Microcontrollers - MCU PIC16F59-I/PT
8-bit Microcontrollers - MCU 3KB FL 128R 32 I/O

8-bit Microcontrollers - MCU 3KB FL 128R 32 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F59-I/PT 1088431-PIC16F59-I/PT PIC16F59-I/PT-ND PIC16F59-I/PT 56J7494 PIC16F59-I/PT PIC16F59-I/PT PIC16F59-I/PT
Product Name 8-bit 8BIT 3KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F59-I/PT Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-40; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1340 KB 3 KB 0.1340 KB 0.1340 KB 0.1340 KB 134 KB
ROM 0.1340 KB 3 KB
ROM Type Flash; Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers