Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F688-I/P PIC16F688-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1237979-PIC16F688-I/ P Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 14-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): PIC16F688-I/ST; PIC16F688-I/ML; PIC16F688-I/PG; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Embedded Design & Development, System Monitoring, Test & Measurement, Clock & Timing, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1237979-PIC16F688-I/ P Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 14-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): PIC16F688-I/ST; PIC16F688-I/ML; PIC16F688-I/PG; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Embedded Design & Development, System Monitoring, Test & Measurement, Clock & Timing, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F688-I/P - 1237979-PIC16F688-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F688-I/P
1237979-PIC16F688-I/P
Embedded - Embedded - Microcontrollers - PIC16F688-I/P 1237979-PIC16F688-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1237979-PIC16F688-I/ P Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 14-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): PIC16F688-I/ST; PIC16F688-I/ML; PIC16F688-I/PG; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Embedded Design & Development, System Monitoring, Test & Measurement, Clock & Timing, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1237979-PIC16F688-I/P
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 14-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): PIC16F688-I/ST; PIC16F688-I/ML; PIC16F688-I/PG;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Embedded Design & Development, System Monitoring, Test & Measurement, Clock & Timing, Automotive

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F688-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F688-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F688-I/P
IC MCU 8BIT 7KB FLASH 14DIP Product overview: PIC16F688-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 14DIP Product overview: PIC16F688-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F688-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F688-I/P-ND
Microcontrollers PIC16F688-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-PDIP

Buy Now Datasheet
Microcontrollers - 6230392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230392
Microcontrollers 6230392
Micro,PIC,7K Fl,DIP14,PIC16F688-I /P

Micro,PIC,7K Fl,DIP14,PIC16F688-I/P

Supplier's Site
Microcontrollers - 6230392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230392P
Microcontrollers 6230392P
Micro,PIC,7K Fl,DIP14,PIC16F688-I /P

Micro,PIC,7K Fl,DIP14,PIC16F688-I/P

Supplier's Site
Microcontrollers - 8895200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895200
Microcontrollers 8895200
Micro,PIC,7K Fl,DIP14,PIC16F688-I /P

Micro,PIC,7K Fl,DIP14,PIC16F688-I/P

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F688-I/P
8-bit Microcontrollers - MCU PIC16F688-I/P
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O

8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F688-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F688-I/P
Embedded - Microcontrollers PIC16F688-I/P
IC MCU 8BIT 7KB FLASH 14DIP

IC MCU 8BIT 7KB FLASH 14DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F688-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F688-I/P
Microcontrollers PIC16F688-I/P
IC MCU 8BIT 7KB FLASH 14DIP

IC MCU 8BIT 7KB FLASH 14DIP

Supplier's Site Datasheet
14 PIN, 7 KB FLASH, 256 RAM, 12 I/O - 70045562 - Allied Electronics, Inc.
Fort Worth, TX, USA
14 PIN, 7 KB FLASH, 256 RAM, 12 I/O
70045562
14 PIN, 7 KB FLASH, 256 RAM, 12 I/O 70045562
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Microcontrollers - PIC16F688-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F688-I/P
Microcontrollers PIC16F688-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F688-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F688-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F688-I/P
IC MCU 8BIT 7KB FLASH 14DIP

IC MCU 8BIT 7KB FLASH 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Allied Electronics, Inc. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1237979-PIC16F688-I/P 685-PIC16F688-I/P PIC16F688-I/P-ND 6230392 6230392P PIC16F688-I/P PIC16F688-I/P PIC16F688-I/P 70045562 PIC16F688-I/P PIC16F688-I/P
Product Name Embedded - Embedded - Microcontrollers - PIC16F688-I/P 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers 14 PIN, 7 KB FLASH, 256 RAM, 12 I/O Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 256 KB 0.2560 KB 7 KB 7 KB
ROM Type Flash; FLASH Flash; Flash Flash Flash; FLASH EEPROM; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 - 933003-C161PILF3VCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers