The PIC16F527T-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at speeds up to 20 MHz with a 200 ns instruction cycle. The device features 1 KB of Flash program memory and 64 bytes of Flash data memory, offering high endurance with 100,000 write cycles for program memory and 1,000,000 for data memory, along with a retention period exceeding 40 years. This microcontroller includes 68 bytes of general-purpose SRAM and supports a range of instructions, with only 36 single-word instructions to learn. It has a four-level deep hardware stack and supports direct, indirect, and relative addressing modes. Peripheral features include 17 I/O pins with individual direction control, an 8-bit real-time clock/counter, and two analog comparators with programmable references. Additionally, it has an 8-bit ADC with eight external input channels and one internal channel. The device is equipped with several safety features, including brown-out reset, power-on reset, and a watchdog timer. It also supports In-Circuit Serial Programming (ICSP) and offers multiple oscillator options for flexibility in design. The PIC16F527T-I/ML is available in various packaging options, including 20-lead PDIP, SOIC, SSOP, and QFN, making it suitable for diverse applications in embedded systems.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-QFN (4x4)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-QFN (4x4)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-QFN (4x4)
IC MCU 8BIT 1.5KB FLASH 20QFN
8-bit Microcontrollers - MCU 8MHz Oscillator, 8b ADC 2x Comp, 2x Amps
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-QFN (4x4)
IC MCU 8BIT 1.5KB FLASH 20QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F527T-I/MLTR-ND | PIC16F527T-I/ML | PIC16F527T-I/ML | PIC16F527T-I/ML | PIC16F527T-I/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | ||||
| RAM | 0.0680 KB | 68 KB | 0.0680 KB | ||
| ROM | 1.5 KB |