Microchip Technology, Inc. 8-bit 8BIT 1.5KB Embedded Microcontroller MCU PIC16F506-I/ST

Description
IC MCU 8BIT 1.5KB FLASH 14TSSOP Product overview: PIC16F506-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F506-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.5KB FLASH 14TSSOP Product overview: PIC16F506-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F506-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16F506-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16F506-I/ST
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16F506-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP Product overview: PIC16F506-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F506-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 14TSSOP Product overview: PIC16F506-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F506-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F506-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F506-I/ST-ND
Microcontrollers PIC16F506-I/ST-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F506-I/ST - 061767-PIC16F506-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F506-I/ST
061767-PIC16F506-I/ST
Embedded - Embedded - Microcontrollers - PIC16F506-I/ST 061767-PIC16F506-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 061767-PIC16F506-I/S T Packaging: Tube/Rail Core Processor: PIC Number of I/O: 11 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 67 x 8 Alternative Parts (Cross-Reference): PIC16F506-I/SL; PIC16F506-I/P; PIC16F506T-I/ST; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061767-PIC16F506-I/ST
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 67 x 8
Alternative Parts (Cross-Reference): PIC16F506-I/SL; PIC16F506-I/P; PIC16F506T-I/ST;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F506-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F506-I/ST
Microcontrollers PIC16F506-I/ST
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F506-I/ST
8-bit Microcontrollers - MCU PIC16F506-I/ST
8-bit Microcontrollers - MCU 1.5KB FL 67 RAM RAM 12I/O Comp Temp

8-bit Microcontrollers - MCU 1.5KB FL 67 RAM RAM 12I/O Comp Temp

Buy Now Datasheet
Microcontrollers - PIC16F506-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F506-I/ST
Microcontrollers PIC16F506-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP

IC MCU 8BIT 1.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip - 28AC0729 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip
28AC0729
Mcu, 8Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip 28AC0729
MCU, 8BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:67Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:12I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:67Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:12I/O s; RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip - 71J7204 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip
71J7204
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip 71J7204
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:67Byte; No. of Pins:14Pins; MCU Case Style:TSSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:67Byte; No. of Pins:14Pins; MCU Case Style:TSSOP RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F506-I/ST
Embedded - Microcontrollers PIC16F506-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP

IC MCU 8BIT 1.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F506-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F506-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F506-I/ST
IC MCU 8BIT 1.5KB FLASH 14TSSOP

IC MCU 8BIT 1.5KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F506-I/ST PIC16F506-I/ST-ND 061767-PIC16F506-I/ST PIC16F506-I/ST PIC16F506-I/ST PIC16F506-I/ST 28AC0729 71J7204 PIC16F506-I/ST PIC16F506-I/ST
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F506-I/ST Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0670 KB 0.0670 KB 1.5 KB 0.0670 KB 0.0670 KB 0.0670 KB 0.0670 KB 67 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Package Type Other; Tube TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width) TSSOP; Other; TSSOP TSSOP; Other; TSSOP SOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers