The PIC16F505-I/MG is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 1.5 KB of Flash memory and supports In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD). The device operates within a voltage range of 2.0V to 5.5V and is suitable for low-power applications, with typical operating current below 175 OºA at 4 MHz and standby current as low as 100 nA. This microcontroller offers 12 I/O pins, with 11 configurable for individual direction control, and includes features such as a programmable watchdog timer, power-on reset, and a real-time clock/counter. It is available in various temperature ranges, including industrial (-40°C to +85°C) and extended (-40°C to +125°C), making it versatile for different environmental conditions. The PIC16F505-I/MG is designed for applications requiring reliable performance and low power consumption.
Manufacturer: Microchip Technology
Win Source Part Number: 1319195-PIC16F505-I/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 20MHz
Standard Package: 120
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
RAM Size: 72 x 8
Oscillator Type: Internal
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F505IMG
Base Product Number: PIC16F505
RoHS Status: ROHS3 Compliant
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 16-QFN (3x3)
IC MCU 8BIT 1.5KB FLASH 16QFN Product overview: PIC16F505-I/MG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F505-I/MG can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 16-QFN (3x3)
IC MCU 8BIT 1.5KB FLASH 16QFN
8-bit Microcontrollers - MCU 1.5 KB Flash 72 RAM 12 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-16; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:72Byte; No. of Pins:16Pins; MCU Case Style:QFN; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 1.5KB FLASH 16QFN
IC MCU 8BIT 1.5KB FLASH 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1319195-PIC16F505-I/MG | PIC16F505-I/MG-ND | 685-PIC16F505-I/MG | PIC16F505-I/MG | PIC16F505-I/MG | PIC16F505-I/MG | 63R7792 | PIC16F505-I/MG | PIC16F505-I/MG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-16; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 1.5 KB | 0.0720 KB | 0.0720 KB | 0.0720 KB | 0.0720 KB | 72 KB | 0.0720 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | 2 to 5.5 volts |