8-bit Microcontrollers - MCU 7KB Flash RAM 192b nanoWatt
IC MCU 8BIT 7KB FLASH 40UQFN
IC MCU 8BIT 7KB FLASH 40UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-UQFN (5x5)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F724-I/MV | PIC16F724-I/MV | PIC16F724-I/MV | PIC16F724-I/MV |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 192 KB | 0.1920 KB | ||
| ROM Type | Flash; FLASH |