The Microchip PIC16F6XX series microcontroller is an 8-bit device operating at a maximum speed of 20 MHz. It features a high-performance RISC CPU with a simple instruction set of only 35 instructions, allowing for efficient programming. The microcontroller includes a precision internal oscillator, which is factory calibrated to ±1% and offers a software-selectable frequency range from 8 MHz to 32 kHz. This microcontroller supports a wide operating voltage range of 2.0V to 5.5V and is designed for industrial and extended temperature applications. It includes various power-saving features such as a sleep mode and a low standby current of 50 nA at 2.0V. The device also has a robust set of peripherals, including 17 I/O pins, an analog comparator module, a 10-bit A/D converter with 12 channels, and multiple timers. The PIC16F6XX series microcontroller is equipped with an enhanced USART module that supports RS-485, RS-232, and LIN 2.0 protocols, making it suitable for various communication applications. Additionally, it features a high endurance flash memory with a write endurance of 100,000 cycles and EEPROM with 1,000,000 cycles, ensuring long-term reliability for data storage. Overall, this microcontroller is a versatile option for engineers looking for a compact, efficient, and feature-rich solution for their embedded applications.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16F677-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F677-E/SS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237969-PIC16F677-E/
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 18
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 128 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F677
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16F677-E/P; PIC16F677-E/ML; PIC16F677-E/SO;
Introduction Date: November 08, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-20; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP
8-bit Microcontrollers - MCU 3.5KB FL 128R 18 I/O
IC MCU 8BIT 3.5KB FLASH 20SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F677-E/SS-ND | 685-PIC16F677-E/SS | 1237969-PIC16F677-E/SS | 56J7508 | PIC16F677-E/SS | PIC16F677-E/SS | PIC16F677-E/SS | PIC16F677-E/SS | PIC16F677-E/SS |
| Product Name | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F677-E/SS | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | ||||||||
| RAM | 0.1280 KB | 0.1280 KB | 3.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 3.5 KB | 0.2560 KB | 256 KB |